U.S. Plastic Corporation 2, 4, 6, & 8 Drum Workstations 2711

Description
Theres no need to worry about incidental spills on your factory floor. The 4-Drum Workstation is easy to load with a low profile design and optional ramp. Each Workstation is designed for stand-alone use or can connect with other Workstations for a customized work area. Forkliftable when empty. Tough, one-piece polyethylene construction that will not rust or corrode. Low-profile Workstations actually become part of your factory floor, optimizing space for increased safety and efficiency. Makes drum loading a snap. Large sump capacity catches incidental spills. Multi-Purpose Work Ramp hooks onto any Workstation for easy loading (sold separately). Removable heavy-duty structural foam grates for easy cleaning. Rolled-edge design helps resist cracking and warpage. Link-Locks create a solid work-space by attaching units (sold separately). Regulations: EPA, SPCC, NPDES. Weight: 70.5 Lbs. Load Capacity: 6,000 Lbs. Spill Capacity: 40 gallon. Dimensions: 53 Long x 53 Wide x 6 High.
Description
Theres no need to worry about incidental spills on your factory floor. The 4-Drum Workstation is easy to load with a low profile design and optional ramp. Each Workstation is designed for stand-alone use or can connect with other Workstations for a customized work area. Forkliftable when empty. Tough, one-piece polyethylene construction that will not rust or corrode. Low-profile Workstations actually become part of your factory floor, optimizing space for increased safety and efficiency. Makes drum loading a snap. Large sump capacity catches incidental spills. Multi-Purpose Work Ramp hooks onto any Workstation for easy loading (sold separately). Removable heavy-duty structural foam grates for easy cleaning. Rolled-edge design helps resist cracking and warpage. Link-Locks create a solid work-space by attaching units (sold separately). Regulations: EPA, SPCC, NPDES. Weight: 70.5 Lbs. Load Capacity: 6,000 Lbs. Spill Capacity: 40 gallon. Dimensions: 53 Long x 53 Wide x 6 High.

Suppliers

Company
Product
Description
Supplier Links
2, 4, 6, & 8 Drum Workstations - 2711 - U.S. Plastic Corporation
Lima, OH, USA
2, 4, 6, & 8 Drum Workstations
2711
2, 4, 6, & 8 Drum Workstations 2711
Theres no need to worry about incidental spills on your factory floor. The 4-Drum Workstation is easy to load with a low profile design and optional ramp. Each Workstation is designed for stand-alone use or can connect with other Workstations for a customized work area. Forkliftable when empty. Tough, one-piece polyethylene construction that will not rust or corrode. Low-profile Workstations actually become part of your factory floor, optimizing space for increased safety and efficiency. Makes drum loading a snap. Large sump capacity catches incidental spills. Multi-Purpose Work Ramp hooks onto any Workstation for easy loading (sold separately). Removable heavy-duty structural foam grates for easy cleaning. Rolled-edge design helps resist cracking and warpage. Link-Locks create a solid work-space by attaching units (sold separately). Regulations: EPA, SPCC, NPDES. Weight: 70.5 Lbs. Load Capacity: 6,000 Lbs. Spill Capacity: 40 gallon. Dimensions: 53 Long x 53 Wide x 6 High.

Theres no need to worry about incidental spills on your factory floor. The 4-Drum Workstation is easy to load with a low profile design and optional ramp. Each Workstation is designed for stand-alone use or can connect with other Workstations for a customized work area. Forkliftable when empty. Tough, one-piece polyethylene construction that will not rust or corrode. Low-profile Workstations actually become part of your factory floor, optimizing space for increased safety and efficiency. Makes drum loading a snap. Large sump capacity catches incidental spills. Multi-Purpose Work Ramp hooks onto any Workstation for easy loading (sold separately). Removable heavy-duty structural foam grates for easy cleaning. Rolled-edge design helps resist cracking and warpage. Link-Locks create a solid work-space by attaching units (sold separately). Regulations: EPA, SPCC, NPDES. Weight: 70.5 Lbs. Load Capacity: 6,000 Lbs. Spill Capacity: 40 gallon. Dimensions: 53 Long x 53 Wide x 6 High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Workbenches and Workstations (Industrial)
Product Number 2711
Product Name 2, 4, 6, & 8 Drum Workstations
Type Drum Workstation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - lifting-1890-28512 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Workbenches - 440902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 35.4 inch (900 mm)
Width 47.2 inch (1200.00 mm)
Height 33.1 inch (840 mm)
View Details
Elevatek Workstation Cantilever (Mobile), Manual, Plastic Laminated (72
Specs
Length 30.0 inch (762 mm)
Width 72.0 inch (1828.80 mm)
Height 77.0 to 93.0 inch (1956 to 2362 mm)
View Details