U.S. Plastic Corporation 3" pvc sch 80 pipe plain end-20'l gray 26387

Description
3" SCH80 PVC pipe is 3.500"OD, 2.864"ID and has a .300" wall thickness. The maximum pressure rating is 370 psi @ 73F.
Description
3" SCH80 PVC pipe is 3.500"OD, 2.864"ID and has a .300" wall thickness. The maximum pressure rating is 370 psi @ 73F.

Suppliers

Company
Product
Description
Supplier Links
3
Lima, OH, USA
3" pvc sch 80 pipe plain end-20'l gray
26387
3" pvc sch 80 pipe plain end-20'l gray 26387
3" SCH80 PVC pipe is 3.500"OD, 2.864"ID and has a .300" wall thickness. The maximum pressure rating is 370 psi @ 73F.

3" SCH80 PVC pipe is 3.500"OD, 2.864"ID and has a .300" wall thickness. The maximum pressure rating is 370 psi @ 73F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 26387
Product Name 3" pvc sch 80 pipe plain end-20'l gray
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Ductile Iron Pipe - Mechanical Joint Pipe - McWane Plant and Industrial
Specs
Diameter 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 4"-24"
Length 18 ft (54.86 dm)
Maximum Pressure 350 psi (246 m H2O)
View Details
Pipe 2 - 6301010 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polypropylene (PP)
Diameter 1"; 1 in
Length 16.4 ft (49.99 dm)
View Details
Pipes - Plastic-Pipes - 193017170 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 232 psi (163 m H2O)
View Details
Launch Cylinder, 12
Specs
Features Flanged
Material Steel
Diameter 12"
View Details