U.S. Plastic Corporation 1 1/4"pvc sch 80 pipe pln end-20'l gray 26383

Description
1-1/4" SCH80 PVC pipe is 1.660"OD, 1.255"ID and has a .191" wall thickness. The maximum pressure rating is 520 psi @ 73F.
Description
1-1/4" SCH80 PVC pipe is 1.660"OD, 1.255"ID and has a .191" wall thickness. The maximum pressure rating is 520 psi @ 73F.

Suppliers

Company
Product
Description
Supplier Links
1 1/4
Lima, OH, USA
1 1/4"pvc sch 80 pipe pln end-20'l gray
26383
1 1/4"pvc sch 80 pipe pln end-20'l gray 26383
1-1/4" SCH80 PVC pipe is 1.660"OD, 1.255"ID and has a .191" wall thickness. The maximum pressure rating is 520 psi @ 73F.

1-1/4" SCH80 PVC pipe is 1.660"OD, 1.255"ID and has a .191" wall thickness. The maximum pressure rating is 520 psi @ 73F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 26383
Product Name 1 1/4"pvc sch 80 pipe pln end-20'l gray
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Plastic Pipes - 7845683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Length 6.56 ft (20 dm)
View Details
Launch Cylinder, 12
Specs
Features Flanged
Material Steel
Diameter 12"
View Details
Compressed Air Piping - SmartPipeXL™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
View Details