U.S. Plastic Corporation 6" pvc sch40 plain end pipe wht-20'l 26379

Description
6" SCH40 PVC pipe is 6.625"OD, 6.031"ID and has a .280" wall thickness. The maximum pressure rating is 180 psi @ 73F.
Description
6" SCH40 PVC pipe is 6.625"OD, 6.031"ID and has a .280" wall thickness. The maximum pressure rating is 180 psi @ 73F.

Suppliers

Company
Product
Description
Supplier Links
6
Lima, OH, USA
6" pvc sch40 plain end pipe wht-20'l
26379
6" pvc sch40 plain end pipe wht-20'l 26379
6" SCH40 PVC pipe is 6.625"OD, 6.031"ID and has a .280" wall thickness. The maximum pressure rating is 180 psi @ 73F.

6" SCH40 PVC pipe is 6.625"OD, 6.031"ID and has a .280" wall thickness. The maximum pressure rating is 180 psi @ 73F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 26379
Product Name 6" pvc sch40 plain end pipe wht-20'l
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Launch Cylinder, 30
Specs
Features Flanged
Material Steel
Diameter 30"
View Details
Pipes - Plastic-Pipes - 161017070 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 87.02 psi (61.24 m H2O)
View Details
Compressed Air Piping - SmartPipe+™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 20.1 mm, 25.1 mm, 32mm, 40.1 mm, 50.1 mm, 63.1 mm
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details