U.S. Plastic Corporation 3" pvc sch40 plain end pipe wht-20'l 26377

Description
3" SCH40 PVC pipe is 3.500"OD, 3.042"ID and has a .216" wall thickness. The maximum pressure rating is 260 psi @ 73F.
Description
3" SCH40 PVC pipe is 3.500"OD, 3.042"ID and has a .216" wall thickness. The maximum pressure rating is 260 psi @ 73F.

Suppliers

Company
Product
Description
Supplier Links
3
Lima, OH, USA
3" pvc sch40 plain end pipe wht-20'l
26377
3" pvc sch40 plain end pipe wht-20'l 26377
3" SCH40 PVC pipe is 3.500"OD, 3.042"ID and has a .216" wall thickness. The maximum pressure rating is 260 psi @ 73F.

3" SCH40 PVC pipe is 3.500"OD, 3.042"ID and has a .216" wall thickness. The maximum pressure rating is 260 psi @ 73F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 26377
Product Name 3" pvc sch40 plain end pipe wht-20'l
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5901025 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 2½"; 2-1/2 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 30
Specs
Features Flanged
Material Steel
Diameter 30"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Pipes - Plastic-Pipes - 175481207S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details