U.S. Plastic Corporation 2" pvc sch40 plain end pipe wht-20'l 26375

Description
2" SCH40 PVC pipe is 2.375"OD, 2.047"ID and has a .154" wall thickness. The maximum pressure rating is 280 psi @ 73F.
Description
2" SCH40 PVC pipe is 2.375"OD, 2.047"ID and has a .154" wall thickness. The maximum pressure rating is 280 psi @ 73F.

Suppliers

Company
Product
Description
Supplier Links
2
Lima, OH, USA
2" pvc sch40 plain end pipe wht-20'l
26375
2" pvc sch40 plain end pipe wht-20'l 26375
2" SCH40 PVC pipe is 2.375"OD, 2.047"ID and has a .154" wall thickness. The maximum pressure rating is 280 psi @ 73F.

2" SCH40 PVC pipe is 2.375"OD, 2.047"ID and has a .154" wall thickness. The maximum pressure rating is 280 psi @ 73F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 26375
Product Name 2" pvc sch40 plain end pipe wht-20'l
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Launch Cylinder, 8
Specs
Features Flanged
Material Steel
Diameter 8"
View Details
Pipes - Plastic-Pipes - 167480729 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Maximum Pressure 145 psi (102 m H2O)
View Details
Compressed Air Piping - SmartPipeXL™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details