U.S. Plastic Corporation PVC Pipe 26307

Description
For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Service temperature 33F - 140F. Not for use with compressed air or gasses. Resists chemical attack by most acids, alkalies, salts, fungi and bacterial action. Non-toxic, odorless and tasteless. Resistant to cracking so it is machinable. SCH40 socket fittings ASTM D-2466; SCH80 socket fittings ASTM D-2467; SCH80 threaded fittings ASTM D-2464. Pipe ASTM D-1785. PSI is based on water at 73F. Derate 50% at 110F and 78% at 140F. Schedule 40 is for socket fittings only; threading is not a recommended practice. Schedule 80 pipe can be threaded. NSF 61 listed. Schedule 40 pipe is dual marked as DWV. Sch 40 white and Sch 80 gray sizes 1/4, 3/8 & 14 - 24 are CSA approved. 1/2" - 12" are not CSA approved. 1/4" - 6" pipe is price per foot, sold in 5' or 10' intervals only. 8" - 24" is price per foot and sold in 10' intervals only. Schedule 40 gray and white pipe 10" and larger are non-returnable. Schedule 80 pipe 8" and larger are non-returnable.
Description
For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Service temperature 33F - 140F. Not for use with compressed air or gasses. Resists chemical attack by most acids, alkalies, salts, fungi and bacterial action. Non-toxic, odorless and tasteless. Resistant to cracking so it is machinable. SCH40 socket fittings ASTM D-2466; SCH80 socket fittings ASTM D-2467; SCH80 threaded fittings ASTM D-2464. Pipe ASTM D-1785. PSI is based on water at 73F. Derate 50% at 110F and 78% at 140F. Schedule 40 is for socket fittings only; threading is not a recommended practice. Schedule 80 pipe can be threaded. NSF 61 listed. Schedule 40 pipe is dual marked as DWV. Sch 40 white and Sch 80 gray sizes 1/4, 3/8 & 14 - 24 are CSA approved. 1/2" - 12" are not CSA approved. 1/4" - 6" pipe is price per foot, sold in 5' or 10' intervals only. 8" - 24" is price per foot and sold in 10' intervals only. Schedule 40 gray and white pipe 10" and larger are non-returnable. Schedule 80 pipe 8" and larger are non-returnable.

Suppliers

Company
Product
Description
Supplier Links
PVC Pipe - 26307 - U.S. Plastic Corporation
Lima, OH, USA
PVC Pipe
26307
PVC Pipe 26307
For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Service temperature 33F - 140F. Not for use with compressed air or gasses. Resists chemical attack by most acids, alkalies, salts, fungi and bacterial action. Non-toxic, odorless and tasteless. Resistant to cracking so it is machinable. SCH40 socket fittings ASTM D-2466; SCH80 socket fittings ASTM D-2467; SCH80 threaded fittings ASTM D-2464. Pipe ASTM D-1785. PSI is based on water at 73F. Derate 50% at 110F and 78% at 140F. Schedule 40 is for socket fittings only; threading is not a recommended practice. Schedule 80 pipe can be threaded. NSF 61 listed. Schedule 40 pipe is dual marked as DWV. Sch 40 white and Sch 80 gray sizes 1/4, 3/8 & 14 - 24 are CSA approved. 1/2" - 12" are not CSA approved. 1/4" - 6" pipe is price per foot, sold in 5' or 10' intervals only. 8" - 24" is price per foot and sold in 10' intervals only. Schedule 40 gray and white pipe 10" and larger are non-returnable. Schedule 80 pipe 8" and larger are non-returnable.

For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Service temperature 33F - 140F. Not for use with compressed air or gasses. Resists chemical attack by most acids, alkalies, salts, fungi and bacterial action. Non-toxic, odorless and tasteless. Resistant to cracking so it is machinable. SCH40 socket fittings ASTM D-2466; SCH80 socket fittings ASTM D-2467; SCH80 threaded fittings ASTM D-2464. Pipe ASTM D-1785. PSI is based on water at 73F. Derate 50% at 110F and 78% at 140F. Schedule 40 is for socket fittings only; threading is not a recommended practice. Schedule 80 pipe can be threaded. NSF 61 listed. Schedule 40 pipe is dual marked as DWV. Sch 40 white and Sch 80 gray sizes 1/4, 3/8 & 14 - 24 are CSA approved. 1/2" - 12" are not CSA approved. 1/4" - 6" pipe is price per foot, sold in 5' or 10' intervals only. 8" - 24" is price per foot and sold in 10' intervals only. Schedule 40 gray and white pipe 10" and larger are non-returnable. Schedule 80 pipe 8" and larger are non-returnable.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 26307
Product Name PVC Pipe
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5901060 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 6"; 6 in
Length 16.4 ft (49.99 dm)
View Details
Plastic Pipes - 7845169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pbt
Length 82.02 ft (250 dm)
View Details
Pipes - Plastic-Pipes - 316500005 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Length 39.37 ft (120 dm)
Maximum Pressure 232 psi (163 m H2O)
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details