U.S. Plastic Corporation Permanent Washable Filter Elements 23116

Description
Ports: 3/8" NPTF. Flow: 10 GPM at 2 psi. Length: 7-3/8". Mesh Pore Size: 300. Pore size in Microns: 50. Maximum working pressure: 125 psi at ambient temperatures. Filter has a Polypropylene Head and SAN Bowl. Use the 300 mesh to protect finer disposable filters or carbon cartridges.
Description
Ports: 3/8" NPTF. Flow: 10 GPM at 2 psi. Length: 7-3/8". Mesh Pore Size: 300. Pore size in Microns: 50. Maximum working pressure: 125 psi at ambient temperatures. Filter has a Polypropylene Head and SAN Bowl. Use the 300 mesh to protect finer disposable filters or carbon cartridges.

Suppliers

Company
Product
Description
Supplier Links
Permanent Washable Filter Elements - 23116 - U.S. Plastic Corporation
Lima, OH, USA
Permanent Washable Filter Elements
23116
Permanent Washable Filter Elements 23116
Ports: 3/8" NPTF. Flow: 10 GPM at 2 psi. Length: 7-3/8". Mesh Pore Size: 300. Pore size in Microns: 50. Maximum working pressure: 125 psi at ambient temperatures. Filter has a Polypropylene Head and SAN Bowl. Use the 300 mesh to protect finer disposable filters or carbon cartridges.

Ports: 3/8" NPTF. Flow: 10 GPM at 2 psi. Length: 7-3/8". Mesh Pore Size: 300. Pore size in Microns: 50. Maximum working pressure: 125 psi at ambient temperatures. Filter has a Polypropylene Head and SAN Bowl. Use the 300 mesh to protect finer disposable filters or carbon cartridges.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Filter Elements
Product Number 23116
Product Name Permanent Washable Filter Elements
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details