U.S. Plastic Corporation GF Y-Sediment Strainers 20362

Description
Translucent PVC body. 20 mesh screen standard. Working pressure 150 psi at 77F. Also has FKM Seals.
Description
Translucent PVC body. 20 mesh screen standard. Working pressure 150 psi at 77F. Also has FKM Seals.

Suppliers

Company
Product
Description
Supplier Links
GF Y-Sediment Strainers - 20362 - U.S. Plastic Corporation
Lima, OH, USA
GF Y-Sediment Strainers
20362
GF Y-Sediment Strainers 20362
Translucent PVC body. 20 mesh screen standard. Working pressure 150 psi at 77F. Also has FKM Seals.

Translucent PVC body. 20 mesh screen standard. Working pressure 150 psi at 77F. Also has FKM Seals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Mesh
Product Number 20362
Product Name GF Y-Sediment Strainers
Unlock Full Specs
to access all available technical data

Similar Products

Knitted Wire Mesh - 2423804-1 - TE Connectivity
Specs
Applications EMI / RFI Shielding
WireDiameter 0.2520 inch (6.4 mm)
Metal Nickel-Copper Alloy
View Details
S&K Wire Cloth Co., Inc.
Specs
WireDiameter 0.0035 inch (0.0889 mm)
Metal Copper / Brass / Bronze
View Details
Retractable Door Screen - Legacy Single Unit - Phantom Mfg. (Int'l) Ltd.
Specs
Applications Building and Construction
Other Material Fiberglass
Open Area 10 to 58 %
View Details
Single Layer Filter Mesh - Plain Dutch Weave - G. Bopp USA Inc.
Specs
Metal Stainless Steel; Hastelloy and other materials on request
View Details