U.S. Plastic Corporation Spears EverTUFF CTS CPVC Pipe 19671

Description
Certified safe alternative to metal plumbing systems. EverTUFF CPVC pipe and fittings have exceptional corrosion resistance. Unlike metal systems, CPVC products never rust, scale, or pit, and will provide many years of maintenance-free service and extended system life. Low heat conductivity minimizes heat loss in hot water systems. Smooth interior walls result in lower pressure loss and higher volume than conventional metal systems. Lower material costs than metallic systems, combined with lighter weight and ease of installation, can substantially reduce overall system cost. Suitable for commercial hot water. Max. temp. 180 F. Certified lead-free by NSF. CTS CPVC products are ideally suited for hot and cold water distribution systems in residential and commercial structures, as well as recreational vehicles, modular homes and mobile homes. Priced per foot; sold in 10' intervals only.
Description
Certified safe alternative to metal plumbing systems. EverTUFF CPVC pipe and fittings have exceptional corrosion resistance. Unlike metal systems, CPVC products never rust, scale, or pit, and will provide many years of maintenance-free service and extended system life. Low heat conductivity minimizes heat loss in hot water systems. Smooth interior walls result in lower pressure loss and higher volume than conventional metal systems. Lower material costs than metallic systems, combined with lighter weight and ease of installation, can substantially reduce overall system cost. Suitable for commercial hot water. Max. temp. 180 F. Certified lead-free by NSF. CTS CPVC products are ideally suited for hot and cold water distribution systems in residential and commercial structures, as well as recreational vehicles, modular homes and mobile homes. Priced per foot; sold in 10' intervals only.

Suppliers

Company
Product
Description
Supplier Links
Spears EverTUFF CTS CPVC Pipe - 19671 - U.S. Plastic Corporation
Lima, OH, USA
Spears EverTUFF CTS CPVC Pipe
19671
Spears EverTUFF CTS CPVC Pipe 19671
Certified safe alternative to metal plumbing systems. EverTUFF CPVC pipe and fittings have exceptional corrosion resistance. Unlike metal systems, CPVC products never rust, scale, or pit, and will provide many years of maintenance-free service and extended system life. Low heat conductivity minimizes heat loss in hot water systems. Smooth interior walls result in lower pressure loss and higher volume than conventional metal systems. Lower material costs than metallic systems, combined with lighter weight and ease of installation, can substantially reduce overall system cost. Suitable for commercial hot water. Max. temp. 180 F. Certified lead-free by NSF. CTS CPVC products are ideally suited for hot and cold water distribution systems in residential and commercial structures, as well as recreational vehicles, modular homes and mobile homes. Priced per foot; sold in 10' intervals only.

Certified safe alternative to metal plumbing systems. EverTUFF CPVC pipe and fittings have exceptional corrosion resistance. Unlike metal systems, CPVC products never rust, scale, or pit, and will provide many years of maintenance-free service and extended system life. Low heat conductivity minimizes heat loss in hot water systems. Smooth interior walls result in lower pressure loss and higher volume than conventional metal systems. Lower material costs than metallic systems, combined with lighter weight and ease of installation, can substantially reduce overall system cost. Suitable for commercial hot water. Max. temp. 180 F. Certified lead-free by NSF. CTS CPVC products are ideally suited for hot and cold water distribution systems in residential and commercial structures, as well as recreational vehicles, modular homes and mobile homes. Priced per foot; sold in 10' intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 19671
Product Name Spears EverTUFF CTS CPVC Pipe
Material Chlorinated Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5901110 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 11 in
Length 16.4 ft (49.99 dm)
View Details
Plastic Pipes - 7845683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Length 6.56 ft (20 dm)
View Details
Pipes - Plastic-Pipes - 167480727 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Maximum Pressure 145 psi (102 m H2O)
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details