U.S. Plastic Corporation Spears EverTUFF CTS CPVC Pipe 19670

Description
Certified safe alternative to metal plumbing systems. EverTUFF CPVC pipe and fittings have exceptional corrosion resistance. Unlike metal systems, CPVC products never rust, scale, or pit, and will provide many years of maintenance-free service and extended system life. Low heat conductivity minimizes heat loss in hot water systems. Smooth interior walls result in lower pressure loss and higher volume than conventional metal systems. Lower material costs than metallic systems, combined with lighter weight and ease of installation, can substantially reduce overall system cost. Suitable for commercial hot water. Max. temp. 180 F. Certified lead-free by NSF. CTS CPVC products are ideally suited for hot and cold water distribution systems in residential and commercial structures, as well as recreational vehicles, modular homes and mobile homes. Priced per foot; sold in 10' intervals only.
Description
Certified safe alternative to metal plumbing systems. EverTUFF CPVC pipe and fittings have exceptional corrosion resistance. Unlike metal systems, CPVC products never rust, scale, or pit, and will provide many years of maintenance-free service and extended system life. Low heat conductivity minimizes heat loss in hot water systems. Smooth interior walls result in lower pressure loss and higher volume than conventional metal systems. Lower material costs than metallic systems, combined with lighter weight and ease of installation, can substantially reduce overall system cost. Suitable for commercial hot water. Max. temp. 180 F. Certified lead-free by NSF. CTS CPVC products are ideally suited for hot and cold water distribution systems in residential and commercial structures, as well as recreational vehicles, modular homes and mobile homes. Priced per foot; sold in 10' intervals only.

Suppliers

Company
Product
Description
Supplier Links
Spears EverTUFF CTS CPVC Pipe - 19670 - U.S. Plastic Corporation
Lima, OH, USA
Spears EverTUFF CTS CPVC Pipe
19670
Spears EverTUFF CTS CPVC Pipe 19670
Certified safe alternative to metal plumbing systems. EverTUFF CPVC pipe and fittings have exceptional corrosion resistance. Unlike metal systems, CPVC products never rust, scale, or pit, and will provide many years of maintenance-free service and extended system life. Low heat conductivity minimizes heat loss in hot water systems. Smooth interior walls result in lower pressure loss and higher volume than conventional metal systems. Lower material costs than metallic systems, combined with lighter weight and ease of installation, can substantially reduce overall system cost. Suitable for commercial hot water. Max. temp. 180 F. Certified lead-free by NSF. CTS CPVC products are ideally suited for hot and cold water distribution systems in residential and commercial structures, as well as recreational vehicles, modular homes and mobile homes. Priced per foot; sold in 10' intervals only.

Certified safe alternative to metal plumbing systems. EverTUFF CPVC pipe and fittings have exceptional corrosion resistance. Unlike metal systems, CPVC products never rust, scale, or pit, and will provide many years of maintenance-free service and extended system life. Low heat conductivity minimizes heat loss in hot water systems. Smooth interior walls result in lower pressure loss and higher volume than conventional metal systems. Lower material costs than metallic systems, combined with lighter weight and ease of installation, can substantially reduce overall system cost. Suitable for commercial hot water. Max. temp. 180 F. Certified lead-free by NSF. CTS CPVC products are ideally suited for hot and cold water distribution systems in residential and commercial structures, as well as recreational vehicles, modular homes and mobile homes. Priced per foot; sold in 10' intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Pipe
Product Number 19670
Product Name Spears EverTUFF CTS CPVC Pipe
Material Chlorinated Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Multilayer-Pipes - 340032160 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material Pre-insulated; PE-X; Brass; PB; PE-RT
Length 164 ft (500 dm)
Wall Thickness 0.1181 inch (3 mm)
View Details
Compressed Air Piping - SmartPipe+™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 20.1 mm, 25.1 mm, 32mm, 40.1 mm, 50.1 mm, 63.1 mm
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details
Pipe 2 - 6301010 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polypropylene (PP)
Diameter 1"; 1 in
Length 16.4 ft (49.99 dm)
View Details