U.S. Plastic Corporation Flow Indicator 17240

Description
The flow indicator provides immediate visual indication of water, air or gas flow. The white nylon ball rotates in a circular channel during flow. Continuity and relative flow rate are indicated by the speed of the ball's rotation. The minimum flow rate to acutuate the ball with water is 50ml/min. in horizontal position, 140ml/min. in vertical position. With air, the minimum flow rate is 3 liters/min. in horizontal position, 8 liters/min. in vertical position. Max-working pressure is 10 psi. There is an arrow for directional flow. Clear polystyrene. 39mm X 57mm with two 23mm tube extensions. Accepts 1/4" to 3/8" I.D. tubing.
Description
The flow indicator provides immediate visual indication of water, air or gas flow. The white nylon ball rotates in a circular channel during flow. Continuity and relative flow rate are indicated by the speed of the ball's rotation. The minimum flow rate to acutuate the ball with water is 50ml/min. in horizontal position, 140ml/min. in vertical position. With air, the minimum flow rate is 3 liters/min. in horizontal position, 8 liters/min. in vertical position. Max-working pressure is 10 psi. There is an arrow for directional flow. Clear polystyrene. 39mm X 57mm with two 23mm tube extensions. Accepts 1/4" to 3/8" I.D. tubing.

Suppliers

Company
Product
Description
Supplier Links
Flow Indicator - 17240 - U.S. Plastic Corporation
Lima, OH, USA
Flow Indicator
17240
Flow Indicator 17240
The flow indicator provides immediate visual indication of water, air or gas flow. The white nylon ball rotates in a circular channel during flow. Continuity and relative flow rate are indicated by the speed of the ball's rotation. The minimum flow rate to acutuate the ball with water is 50ml/min. in horizontal position, 140ml/min. in vertical position. With air, the minimum flow rate is 3 liters/min. in horizontal position, 8 liters/min. in vertical position. Max-working pressure is 10 psi. There is an arrow for directional flow. Clear polystyrene. 39mm X 57mm with two 23mm tube extensions. Accepts 1/4" to 3/8" I.D. tubing.

The flow indicator provides immediate visual indication of water, air or gas flow. The white nylon ball rotates in a circular channel during flow. Continuity and relative flow rate are indicated by the speed of the ball's rotation. The minimum flow rate to acutuate the ball with water is 50ml/min. in horizontal position, 140ml/min. in vertical position. With air, the minimum flow rate is 3 liters/min. in horizontal position, 8 liters/min. in vertical position. Max-working pressure is 10 psi. There is an arrow for directional flow. Clear polystyrene. 39mm X 57mm with two 23mm tube extensions. Accepts 1/4" to 3/8" I.D. tubing.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Sight Flow Indicators
Product Number 17240
Product Name Flow Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Oilers - Model 902A - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Flow Indicator Style: Plain; Full View
Connection Type Threaded
Body Materials Other; Cast Iron Body
View Details
Single Wall Sight Flow Glass - GX075B-PV - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials PVC
View Details
Full Vision Flow Sight, Acrylic, 5/8” Orifice, 1 1/4” Female NPT Inlet, 1 1/4” Female NPT Outlet - B1126-4 - Oil-Rite Corp.
Specs
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials Other; Acrylic
View Details
VISI-FLO® Sight Flow Indicator - 1500 Threaded Series - OPW Engineered Systems
Specs
Flow Indicator Style: Flapper (optional feature); Rotor (optional feature); Drip Tube (optional feature)
Connection Type Threaded
Body Materials Bronze - Sintered (optional feature); Iron - Ductile (optional feature); Steel - High Carbon (optional feature); Steel - Stainless (optional feature); Other (optional feature); Alloy 20, Hastelloy, Monel
View Details