U.S. Plastic Corporation Whitlam Select-Unyte Pipe Joint Compound 16533

Description
Select-Unyte is an all-purpose, non-seizing, PTFE thread sealing compound that produces a leakproof seal on all types of metal and plastic threaded connections. Select-Unyte is a smooth, grit free, completely homogenized, white PTFE paste. Select-Unyte will not transfer any taste or odor to the system being sealed. Excellent for food and water systems. Select-Unyte will never harden, and is an anti-galling compound making it possible to disassemble pipes and bolts easily after years of service. Suitable for PVC and CPVC threaded connections. Select-Unyte has an indefinite shelf life. DRYING TIME: The system may be pressurized immediately after assembly. Soft set, non-hardening. Temperature range use -50F to 400F for gases and liquids, brushable to -50F. Pressure range use up to 3,000 PSI for gases and up to 10,000 PSI for liquids. Meets Federal Specification TT-S-1732. FOR USE ON THREADED: ABS, PVC, CPVC, Delrin, Zytel, Fiberglass, Nylon, Polypropylene, Polybutylene, Polyethylene, Celcon, Cycolac, and all types of metal. Item can not ship via Air freight of any kind.
Description
Select-Unyte is an all-purpose, non-seizing, PTFE thread sealing compound that produces a leakproof seal on all types of metal and plastic threaded connections. Select-Unyte is a smooth, grit free, completely homogenized, white PTFE paste. Select-Unyte will not transfer any taste or odor to the system being sealed. Excellent for food and water systems. Select-Unyte will never harden, and is an anti-galling compound making it possible to disassemble pipes and bolts easily after years of service. Suitable for PVC and CPVC threaded connections. Select-Unyte has an indefinite shelf life. DRYING TIME: The system may be pressurized immediately after assembly. Soft set, non-hardening. Temperature range use -50F to 400F for gases and liquids, brushable to -50F. Pressure range use up to 3,000 PSI for gases and up to 10,000 PSI for liquids. Meets Federal Specification TT-S-1732. FOR USE ON THREADED: ABS, PVC, CPVC, Delrin, Zytel, Fiberglass, Nylon, Polypropylene, Polybutylene, Polyethylene, Celcon, Cycolac, and all types of metal. Item can not ship via Air freight of any kind.

Suppliers

Company
Product
Description
Supplier Links
Whitlam Select-Unyte Pipe Joint Compound - 16533 - U.S. Plastic Corporation
Lima, OH, USA
Whitlam Select-Unyte Pipe Joint Compound
16533
Whitlam Select-Unyte Pipe Joint Compound 16533
Select-Unyte is an all-purpose, non-seizing, PTFE thread sealing compound that produces a leakproof seal on all types of metal and plastic threaded connections. Select-Unyte is a smooth, grit free, completely homogenized, white PTFE paste. Select-Unyte will not transfer any taste or odor to the system being sealed. Excellent for food and water systems. Select-Unyte will never harden, and is an anti-galling compound making it possible to disassemble pipes and bolts easily after years of service. Suitable for PVC and CPVC threaded connections. Select-Unyte has an indefinite shelf life. DRYING TIME: The system may be pressurized immediately after assembly. Soft set, non-hardening. Temperature range use -50F to 400F for gases and liquids, brushable to -50F. Pressure range use up to 3,000 PSI for gases and up to 10,000 PSI for liquids. Meets Federal Specification TT-S-1732. FOR USE ON THREADED: ABS, PVC, CPVC, Delrin, Zytel, Fiberglass, Nylon, Polypropylene, Polybutylene, Polyethylene, Celcon, Cycolac, and all types of metal. Item can not ship via Air freight of any kind.

Select-Unyte is an all-purpose, non-seizing, PTFE thread sealing compound that produces a leakproof seal on all types of metal and plastic threaded connections. Select-Unyte is a smooth, grit free, completely homogenized, white PTFE paste. Select-Unyte will not transfer any taste or odor to the system being sealed. Excellent for food and water systems. Select-Unyte will never harden, and is an anti-galling compound making it possible to disassemble pipes and bolts easily after years of service. Suitable for PVC and CPVC threaded connections. Select-Unyte has an indefinite shelf life. DRYING TIME: The system may be pressurized immediately after assembly. Soft set, non-hardening. Temperature range use -50F to 400F for gases and liquids, brushable to -50F. Pressure range use up to 3,000 PSI for gases and up to 10,000 PSI for liquids. Meets Federal Specification TT-S-1732. FOR USE ON THREADED: ABS, PVC, CPVC, Delrin, Zytel, Fiberglass, Nylon, Polypropylene, Polybutylene, Polyethylene, Celcon, Cycolac, and all types of metal. Item can not ship via Air freight of any kind.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Thread Lockers and Retainers
Product Number 16533
Product Name Whitlam Select-Unyte Pipe Joint Compound
Unlock Full Specs
to access all available technical data

Similar Products

Optically Clear Epoxy Passes ISO 10993-5 Certification for Cytotoxicity - EP30-4Med - Master Bond, Inc.
Specs
Compound Type Adhesive; Sealant
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
View Details
Formulations - Applications - Threadlocking - Nuts N' Bolts 25952 - 32595260 - Hernon Manufacturing, Inc.
Specs
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Retaining Compounds - 9082770 - RS Components, Ltd.
Specs
Cure / Technology Anaerobic
Chemical System Bis(isopropyl)naphthalene, cumene hydroperoxide, hydroxyalkyl methacrylate, polyglycol dimethacrylate
Type / Form Liquid
View Details
Boltlocker -  - DME Company
DME Company
Specs
Compound Type Adhesive
Substrate Compatibility Plastic; Dissimilar Substrates
Cure / Technology Anaerobic
View Details