U.S. Plastic Corporation CARB/EPA Fuel Tanks & Carbon Canisters 13907

Description
These products are typically used by the small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB/EPA Carbon Canisters are available in multiple sizes: 60cc (for 1 Gallon), 300cc (for 2 & 2.5 Gallon), 400cc (for 4, 5 and 6 Gallon), and 550cc (for 7 and 8 Gallon). They also have a variety of tank and purge port size combinations.
Description
These products are typically used by the small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB/EPA Carbon Canisters are available in multiple sizes: 60cc (for 1 Gallon), 300cc (for 2 & 2.5 Gallon), 400cc (for 4, 5 and 6 Gallon), and 550cc (for 7 and 8 Gallon). They also have a variety of tank and purge port size combinations.

Suppliers

Company
Product
Description
Supplier Links
CARB/EPA Fuel Tanks & Carbon Canisters - 13907 - U.S. Plastic Corporation
Lima, OH, USA
CARB/EPA Fuel Tanks & Carbon Canisters
13907
CARB/EPA Fuel Tanks & Carbon Canisters 13907
These products are typically used by the small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB/EPA Carbon Canisters are available in multiple sizes: 60cc (for 1 Gallon), 300cc (for 2 & 2.5 Gallon), 400cc (for 4, 5 and 6 Gallon), and 550cc (for 7 and 8 Gallon). They also have a variety of tank and purge port size combinations.

These products are typically used by the small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB/EPA Carbon Canisters are available in multiple sizes: 60cc (for 1 Gallon), 300cc (for 2 & 2.5 Gallon), 400cc (for 4, 5 and 6 Gallon), and 550cc (for 7 and 8 Gallon). They also have a variety of tank and purge port size combinations.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 13907
Product Name CARB/EPA Fuel Tanks & Carbon Canisters
Container Type Canister
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details