U.S. Plastic Corporation Rubbermaid Fire Resistant Wastebaskets 13237

Description
This 7 qt. Rubbermaid Beige Fire Resistant Wastebasket offer a contemporary shape with UL rating. Rounded corners add strength and are easy to clean. Long-lasting fiberglass resists chips and dents; wont rust. Textured finish helps minimize appearance of surface scratches. California State Fire Marshal (CSFM) approved for fire safety. Tested and classified by Underwriters Laboratories as able to contain burning paper without the wastebasket melting or contributing fuel to the containers contents. Beige in color.
Description
This 7 qt. Rubbermaid Beige Fire Resistant Wastebasket offer a contemporary shape with UL rating. Rounded corners add strength and are easy to clean. Long-lasting fiberglass resists chips and dents; wont rust. Textured finish helps minimize appearance of surface scratches. California State Fire Marshal (CSFM) approved for fire safety. Tested and classified by Underwriters Laboratories as able to contain burning paper without the wastebasket melting or contributing fuel to the containers contents. Beige in color.

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid Fire Resistant Wastebaskets - 13237 - U.S. Plastic Corporation
Lima, OH, USA
Rubbermaid Fire Resistant Wastebaskets
13237
Rubbermaid Fire Resistant Wastebaskets 13237
This 7 qt. Rubbermaid Beige Fire Resistant Wastebasket offer a contemporary shape with UL rating. Rounded corners add strength and are easy to clean. Long-lasting fiberglass resists chips and dents; wont rust. Textured finish helps minimize appearance of surface scratches. California State Fire Marshal (CSFM) approved for fire safety. Tested and classified by Underwriters Laboratories as able to contain burning paper without the wastebasket melting or contributing fuel to the containers contents. Beige in color.

This 7 qt. Rubbermaid Beige Fire Resistant Wastebasket offer a contemporary shape with UL rating. Rounded corners add strength and are easy to clean. Long-lasting fiberglass resists chips and dents; wont rust. Textured finish helps minimize appearance of surface scratches. California State Fire Marshal (CSFM) approved for fire safety. Tested and classified by Underwriters Laboratories as able to contain burning paper without the wastebasket melting or contributing fuel to the containers contents. Beige in color.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 13237
Product Name Rubbermaid Fire Resistant Wastebaskets
Container Type Basket
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details