U.S. Plastic Corporation Drum Faucet with Bucket Hook 11878

Description
2" polyethylene drum faucet features a drip catch bucket hook, a lockable handle to prevent unauthorized use and removable plugs that allows for installation of an optional liquid level gauge. Also includes three EPDM gaskets to insure a proper fit. Meets FDA standards.
Description
2" polyethylene drum faucet features a drip catch bucket hook, a lockable handle to prevent unauthorized use and removable plugs that allows for installation of an optional liquid level gauge. Also includes three EPDM gaskets to insure a proper fit. Meets FDA standards.

Suppliers

Company
Product
Description
Supplier Links
Drum Faucet with Bucket Hook - 11878 - U.S. Plastic Corporation
Lima, OH, USA
Drum Faucet with Bucket Hook
11878
Drum Faucet with Bucket Hook 11878
2" polyethylene drum faucet features a drip catch bucket hook, a lockable handle to prevent unauthorized use and removable plugs that allows for installation of an optional liquid level gauge. Also includes three EPDM gaskets to insure a proper fit. Meets FDA standards.

2" polyethylene drum faucet features a drip catch bucket hook, a lockable handle to prevent unauthorized use and removable plugs that allows for installation of an optional liquid level gauge. Also includes three EPDM gaskets to insure a proper fit. Meets FDA standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Sink Faucets
Product Number 11878
Product Name Drum Faucet with Bucket Hook
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tee Handle Sillcock - SC-2 - Watts
Specs
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
View Details
Ceramic Faucet Valves - Cice™ Optima 35 OG - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 35 mm Diameter
View Details
Bathroom Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Bathroom
Certifications and Standards ADA Compliant
Flow Rate 30 to 90 GPH (31.55 to 94.64 ml/sec)
View Details