Washer, Flat, Vented, Electro Polished
| UC Components, Inc. | |
|---|---|
| Product Category | Washers |
| Product Number | WFV-25-EP |
| Product Name | Inch Vented Flat Washers |
| Washer Type | Flat or USS |
| Material | StainlessSteel |
| Finish | Electro Polished |
| Inside Diameter | 0.260 inch (6.604 mm) |