UC COMPONENTS, INC.
OVITB-460-BV -- INCH O-RINGS
UC Components, Inc.
Inch O-Rings
OVITB-460-BV
Description
O-Ring, Vacuum Baked
Description
O-Ring, Vacuum Baked
Technical Specifications
|
Product Category
|
O-rings |
|
Product Number
|
OVITB-460-BV |
|
Product Name
|
Inch O-Rings |
|
Inside Diameter (ID)
|
15.48 inch (393 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Precision Polymer Engineering Ltd.
O-ring Size
Custom
Inside Diameter (ID)
1.05 to 3.7 inch (26.7 to 93.9 mm)
Cross-section
0.2598 inch (6.6 mm)
View Details
Synthetic Rubbers
Polychloroprene (CR - Neoprene); Neoprene
View Details
Outside Diameter (OD)
2.19 inch (55.63 mm)
Synthetic Rubbers
Vinyl
View Details