Washer, Lock, Vented, Electro Polished
| UC Components, Inc. | |
|---|---|
| Product Category | Washers |
| Product Number | MLW-02.5-EP |
| Product Name | Metric Lock Washers |
| Washer Type | Lockwasher, Helical Spring |
| Material | StainlessSteel |
| Finish | Electro Polished |
| Inside Diameter | 0.102 inch (2.600 mm) |