Washer, Flat, Vented, Gold Plated
| UC Components, Inc. | |
|---|---|
| Product Category | Washers |
| Product Number | MFWV-10-AU |
| Product Name | Metric Vented Flat Washers |
| Washer Type | Flat or USS |
| Material | StainlessSteel |
| Finish | Gold Plated |
| Inside Diameter | 0.413 inch (10.500 mm) |