Screw, Socket Head Cap, Vented, MoS2 Coated
| UC Components, Inc. | |
|---|---|
| Product Category | Screws |
| Product Number | C-3814-C |
| Product Name | Inch Socket Head Cap Screws |
| Screw Type | Cap Screw |
| Head Type | Socket Head Cap |
| Standard Drives | Hex Socket / Allen |
| Material | Stainless Steel |