Cellular 2G/3G/4G Transceiver Module 850MHz, 900MHz, 1.9GHz, 2.1GHz Surface Mount
RF TXRX MOD CELLULR 2G/3G/4G SMD
Cellular 2G/3G/4G Transceiver Module 850MHz, 900MHz, 1.9GHz, 2.1GHz Surface Mount
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | TOBY-L210-00S-ND | TOBY-L210-00S | TOBY-L210-00S |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Features | RoHS | RoHS | |
| Operating Temperature | -20.0 to 65.0 C (-4.0 to 149.0 F) | -20.0 to 65.0 C (-4.0 to 149.0 F) | -20.0 to 65.0 C (-4.0 to 149.0 F) |
| Operating Frequency | 850 to 2100 MHz | 850 to 2100 MHz | 850 to 2100 MHz |
| Sensitivity | -112 dBm | -112 dBm | -112 dBm |