u-blox AG RF Receivers PAM-7Q-0

Description
PAM-7Q RF Receiver GPS 1.575GHz -161dBm Module
Request a Quote Datasheet
Description
PAM-7Q RF Receiver GPS 1.575GHz -161dBm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 672-PAM-7Q-0-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
672-PAM-7Q-0-ND
RF Receivers 672-PAM-7Q-0-ND
PAM-7Q RF Receiver GPS 1.575GHz -161dBm Module

PAM-7Q RF Receiver GPS 1.575GHz -161dBm Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 672-PAM-7Q-0-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Features RoHS
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4734-D60-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details
2 suppliers
27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details