u-blox AG RF Receivers NEO-M8Q-01A

Description
NEO-M8Q-01A RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -167dBm
Request a Quote Datasheet
Description
NEO-M8Q-01A RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -167dBm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 672-1174-1-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
672-1174-1-ND
RF Receivers 672-1174-1-ND
NEO-M8Q-01A RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -167dBm

NEO-M8Q-01A RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -167dBm

Buy Now Datasheet
RF Receivers - 672-1174-2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
672-1174-2-ND
RF Receivers 672-1174-2-ND
NEO-M8Q-01A RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -167dBm

NEO-M8Q-01A RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -167dBm

Buy Now Datasheet
RF Receivers - 672-1174-6-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
672-1174-6-ND
RF Receivers 672-1174-6-ND
NEO-M8Q-01A RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -167dBm

NEO-M8Q-01A RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -167dBm

Buy Now Datasheet
RF Receivers - NEO-M8Q-01A - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
NEO-M8Q-01A
RF Receivers NEO-M8Q-01A
RF RECEIVER GNSS/GPS 1.575GHZ

RF RECEIVER GNSS/GPS 1.575GHZ

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 672-1174-1-ND NEO-M8Q-01A
Product Name RF Receivers RF Receivers
Device Type Receiver
Technology GPS
Interface USB
Features RoHS
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6264RM49P8 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; WiMax
Supply Voltage Other; 5V
Package Type 10-SMD Module, No Lead
View Details
RF Transceiver ICs - 2312-QPG6105SRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
Data Rate 2000 kbps
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details