u-blox AG RF Receivers NEO-8Q-0

Description
NEO-8Q RF Receiver 1.575GHz -166dBm
Request a Quote Datasheet
Description
NEO-8Q RF Receiver 1.575GHz -166dBm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 672-NEO-8Q-0TR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
672-NEO-8Q-0TR-ND
RF Receivers 672-NEO-8Q-0TR-ND
NEO-8Q RF Receiver 1.575GHz -166dBm

NEO-8Q RF Receiver 1.575GHz -166dBm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 672-NEO-8Q-0TR-ND
Product Name RF Receivers
Device Type Receiver
Interface USB
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4763-A50-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 1710 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details