Infineon Technologies AG Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43364 CYW43364

Description
1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.2 combo Infineon’s AIROC™ CYW43364 features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n). When coupled with external MCUs from popular vendors or Linux on application processors the CYW43364 implements a complete Wi-Fi system. Summary of Features Wi-Fi 4 (802.11n), Single-band (2.4 GHz) 1x1 SISO 20 MHz channels, up to 96 Mbps PHY data rate Integrated internal PA, LNA, and T/R switch Wi-Fi features Wi-Fi 4 (802.11n), Single-band (2.4 GHz) 1x1 SISO 20 MHz channels, up to 96 Mbps PHY data rate Integrated internal PA, LNA, and T/R switch General features SDIO v2.0, gSPI Host Interface WPA2 Coexistence 3-wire GCI Package 74-ball WLBGA (4.87 x 2.87mm; 0.4mm ball pitch) Operating temperature -30C to +70C Getting started Read CYW43364 datasheet Download ModusToolbox™ Join the Wireless Community
Request a Quote
Description
1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.2 combo Infineon’s AIROC™ CYW43364 features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n). When coupled with external MCUs from popular vendors or Linux on application processors the CYW43364 implements a complete Wi-Fi system. Summary of Features Wi-Fi 4 (802.11n), Single-band (2.4 GHz) 1x1 SISO 20 MHz channels, up to 96 Mbps PHY data rate Integrated internal PA, LNA, and T/R switch Wi-Fi features Wi-Fi 4 (802.11n), Single-band (2.4 GHz) 1x1 SISO 20 MHz channels, up to 96 Mbps PHY data rate Integrated internal PA, LNA, and T/R switch General features SDIO v2.0, gSPI Host Interface WPA2 Coexistence 3-wire GCI Package 74-ball WLBGA (4.87 x 2.87mm; 0.4mm ball pitch) Operating temperature -30C to +70C Getting started Read CYW43364 datasheet Download ModusToolbox™ Join the Wireless Community
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CYW43364 is a single-chip IEEE 802.11b/g/n wireless LAN solution for IoT and portable devices, integrating a 2.4 GHz MAC, baseband, radio, power amplifier, low-noise amplifier, and internal transmit/receive switch. It supports SDIO v2.0 host interface with data rates up to 200 Mbps in 4-bit mode at 50 MHz, and includes an ARM Cortex-M3 processor with 512 KB SRAM and 640 KB ROM for autonomous WLAN operation. The device uses a 74-ball WLBGA package measuring 4.87 mm by 2.87 mm with 0.4 mm pitch, operates from a 3.0V to 4.8V battery supply, and includes internal regulators for power efficiency. It supports WPA and WPA2 encryption with AES hardware acceleration, and conforms to IEEE 802.11b, 802.11g, 802.11n, 802.11d, 802.11h, and 802.11i standards. The chip supports 2.4 GHz Cypress TurboQAM rates, transmit beamforming, LDPC, and STBC, and enables coexistence with other wireless systems via 2-wire, 3-wire, or 4-wire interfaces.

Datasheet Summary
Powered by GS/AI

The CYW43364 is a single-chip IEEE 802.11b/g/n wireless LAN solution for IoT and portable devices, integrating a 2.4 GHz MAC, baseband, radio, power amplifier, low-noise amplifier, and internal transmit/receive switch. It supports SDIO v2.0 host interface with data rates up to 200 Mbps in 4-bit mode at 50 MHz, and includes an ARM Cortex-M3 processor with 512 KB SRAM and 640 KB ROM for autonomous WLAN operation. The device uses a 74-ball WLBGA package measuring 4.87 mm by 2.87 mm with 0.4 mm pitch, operates from a 3.0V to 4.8V battery supply, and includes internal regulators for power efficiency. It supports WPA and WPA2 encryption with AES hardware acceleration, and conforms to IEEE 802.11b, 802.11g, 802.11n, 802.11d, 802.11h, and 802.11i standards. The chip supports 2.4 GHz Cypress TurboQAM rates, transmit beamforming, LDPC, and STBC, and enables coexistence with other wireless systems via 2-wire, 3-wire, or 4-wire interfaces.

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43364 - CYW43364 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43364
CYW43364
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43364 CYW43364
1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.2 combo Infineon’s AIROC™ CYW43364 features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n). When coupled with external MCUs from popular vendors or Linux on application processors the CYW43364 implements a complete Wi-Fi system. Summary of Features Wi-Fi 4 (802.11n), Single-band (2.4 GHz) 1x1 SISO 20 MHz channels, up to 96 Mbps PHY data rate Integrated internal PA, LNA, and T/R switch Wi-Fi features Wi-Fi 4 (802.11n), Single-band (2.4 GHz) 1x1 SISO 20 MHz channels, up to 96 Mbps PHY data rate Integrated internal PA, LNA, and T/R switch General features SDIO v2.0, gSPI Host Interface WPA2 Coexistence 3-wire GCI Package 74-ball WLBGA (4.87 x 2.87mm; 0.4mm ball pitch) Operating temperature -30C to +70C Getting started Read CYW43364 datasheet Download ModusToolbox™ Join the Wireless Community

1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.2 combo

Infineon’s AIROC™ CYW43364 features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n). When coupled with external MCUs from popular vendors or Linux on application processors the CYW43364 implements a complete Wi-Fi system.


Summary of Features

  • Wi-Fi 4 (802.11n), Single-band (2.4 GHz)
  • 1x1 SISO
  • 20 MHz channels, up to 96 Mbps PHY data rate
  • Integrated internal PA, LNA, and T/R switch

Wi-Fi features


  • Wi-Fi 4 (802.11n), Single-band (2.4 GHz)
  • 1x1 SISO
  • 20 MHz channels, up to 96 Mbps PHY data rate
  • Integrated internal PA, LNA, and T/R switch

General features


  • SDIO v2.0, gSPI Host Interface
  • WPA2

Coexistence


  • 3-wire GCI

Package


  • 74-ball WLBGA (4.87 x 2.87mm; 0.4mm ball pitch)

Operating temperature


  • -30C to +70C

Getting started


  1. Read CYW43364 datasheet
  2. Download ModusToolbox™
  3. Join the Wireless Community
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW43364
Product Name Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43364
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55533 - CYW55533 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - BCM20737ST-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
RF Transceiver ICs - 448-CY8C4127LQI-BL493TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Amplifiers - BGA524N6E6329XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology General Purpose
Supply Voltage Other; 1.5V ~ 3.3V
Package Type 6-XFDFN
View Details