u-blox AG RF Receivers NEO-7P-0

Description
NEO-7P RF Receiver GLONASS, GNSS, GPS 1.575GHz -161dBm
Request a Quote Datasheet
Description
NEO-7P RF Receiver GLONASS, GNSS, GPS 1.575GHz -161dBm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 672-NEO-7P-0DKR-ND - DigiKey
Thief River Falls, MN, United States
NEO-7P RF Receiver GLONASS, GNSS, GPS 1.575GHz -161dBm

NEO-7P RF Receiver GLONASS, GNSS, GPS 1.575GHz -161dBm

Buy Now Datasheet
RF Receivers - 672-NEO-7P-0TR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
672-NEO-7P-0TR-ND
RF Receivers 672-NEO-7P-0TR-ND
NEO-7P RF Receiver GLONASS, GNSS, GPS 1.575GHz -161dBm

NEO-7P RF Receiver GLONASS, GNSS, GPS 1.575GHz -161dBm

Buy Now Datasheet
RF Receivers - 672-NEO-7P-0CT-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
672-NEO-7P-0CT-ND
RF Receivers 672-NEO-7P-0CT-ND
NEO-7P RF Receiver GLONASS, GNSS, GPS 1.575GHz -161dBm

NEO-7P RF Receiver GLONASS, GNSS, GPS 1.575GHz -161dBm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 672-NEO-7P-0DKR-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Interface USB
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54L10-QGAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Receivers - 863-SI47902A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details