u-blox AG RF Receivers NEO-7N-0

Description
NEO-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -162dBm
Request a Quote Datasheet
Description
NEO-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -162dBm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 672-NEO-7N-0TR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
672-NEO-7N-0TR-ND
RF Receivers 672-NEO-7N-0TR-ND
NEO-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -162dBm

NEO-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -162dBm

Buy Now Datasheet
RF Receivers - 672-NEO-7N-0CT-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
672-NEO-7N-0CT-ND
RF Receivers 672-NEO-7N-0CT-ND
NEO-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -162dBm

NEO-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -162dBm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 672-NEO-7N-0TR-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Interface USB
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SGA-5386Z - ODG (Origin Data Global)
Specs
Technology GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage Other; 3.1V ~ 3.9V
Package Type SOT-86
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details