u-blox AG RF Receivers NEO-7M-0

Description
NEO-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -161dBm
Request a Quote Datasheet
Description
NEO-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -161dBm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 672-NEO-7M-0TR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
672-NEO-7M-0TR-ND
RF Receivers 672-NEO-7M-0TR-ND
NEO-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -161dBm

NEO-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -161dBm

Buy Now Datasheet
RF Receivers - 672-NEO-7M-0CT-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
672-NEO-7M-0CT-ND
RF Receivers 672-NEO-7M-0CT-ND
NEO-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -161dBm

NEO-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -161dBm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 672-NEO-7M-0TR-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Interface USB
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32170-C-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-VFQFN Exposed Pad
Pins 42 #
View Details
RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RFID, RF Access, Monitoring ICs - RF-HDT-SJLS-G1 - Quarktwin Technology Ltd.
Specs
Device Type Receiver
Features RoHS
Operating Frequency 13.56 MHz
View Details
2 suppliers
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details