Texas Instruments CC1150 Highly Integrated Multichannel RF Transmitter Designed for Low-Power Wireless Applications CC1150RSTR

Description
Highly Integrated Multichannel RF Transmitter Designed for Low-Power Wireless Applications 16-VQFN -40 to 85
Request a Quote
Description
Highly Integrated Multichannel RF Transmitter Designed for Low-Power Wireless Applications 16-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC1150RSTR is a highly integrated multichannel RF transmitter designed for low-power wireless applications, operating in the ISM frequency bands of 315, 433, 868, and 915 MHz. It features a compact 4 mm x 4 mm QLP package with 16 pins and incorporates a true single-chip UHF RF transmitter. The device supports a programmable data rate of up to 500 kBaud and includes a 64-byte transmit FIFO, allowing for efficient data handling. The CC1150RSTR is equipped with a configurable baseband modulator that supports various modulation formats, including OOK, 2-FSK, GFSK, and MSK. It also features an integrated analog temperature sensor and a low current consumption profile, making it suitable for battery-operated devices. The device can be programmed via a simple SPI interface, facilitating easy integration with microcontrollers. This transmitter is ideal for applications such as low-power telemetry, home automation, wireless alarm systems, and industrial monitoring. Its design minimizes the need for external components, enhancing system reliability and reducing overall costs. The CC1150RSTR is part of Texas Instruments' SmartRF technology platform, ensuring robust performance in wireless communication systems.

Datasheet Summary
Powered by GS/AI

The CC1150RSTR is a highly integrated multichannel RF transmitter designed for low-power wireless applications, operating in the ISM frequency bands of 315, 433, 868, and 915 MHz. It features a compact 4 mm x 4 mm QLP package with 16 pins and incorporates a true single-chip UHF RF transmitter. The device supports a programmable data rate of up to 500 kBaud and includes a 64-byte transmit FIFO, allowing for efficient data handling. The CC1150RSTR is equipped with a configurable baseband modulator that supports various modulation formats, including OOK, 2-FSK, GFSK, and MSK. It also features an integrated analog temperature sensor and a low current consumption profile, making it suitable for battery-operated devices. The device can be programmed via a simple SPI interface, facilitating easy integration with microcontrollers. This transmitter is ideal for applications such as low-power telemetry, home automation, wireless alarm systems, and industrial monitoring. Its design minimizes the need for external components, enhancing system reliability and reducing overall costs. The CC1150RSTR is part of Texas Instruments' SmartRF technology platform, ensuring robust performance in wireless communication systems.

Suppliers

Company
Product
Description
Supplier Links
CC1150 Highly Integrated Multichannel RF Transmitter Designed for Low-Power Wireless Applications - CC1150RSTR - Texas Instruments
Dallas, TX, United States
CC1150 Highly Integrated Multichannel RF Transmitter Designed for Low-Power Wireless Applications
CC1150RSTR
CC1150 Highly Integrated Multichannel RF Transmitter Designed for Low-Power Wireless Applications CC1150RSTR
Highly Integrated Multichannel RF Transmitter Designed for Low-Power Wireless Applications 16-VQFN -40 to 85

Highly Integrated Multichannel RF Transmitter Designed for Low-Power Wireless Applications 16-VQFN -40 to 85

Buy Now Datasheet
RF Transmitters - CC1150RSTR - ODG (Origin Data Global)
Shenzhen, China
RF Transmitters
CC1150RSTR
RF Transmitters CC1150RSTR
RF TX IC 2-FSK 300-348MHZ 16QFN

RF TX IC 2-FSK 300-348MHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number CC1150RSTR CC1150RSTR
Product Name CC1150 Highly Integrated Multichannel RF Transmitter Designed for Low-Power Wireless Applications RF Transmitters
Device Type Transmitter Transmitter
Features RoHS
# of Tx 10 #
Operating Frequency 315 to 920 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CC2592 2.4 GHz Range Extender - CC2592RGVR - Texas Instruments
Specs
Device Type Range Extender
Features RoHS
Operating Frequency 2400 MHz
View Details
4 suppliers
Integrated Circuits (ICs) - Receivers & Transceivers - 74AVC2T45DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 1.2V~3.6V
Data Rate 500000 kbps
View Details