u-blox AG RF Receivers MIA-M10C-00B

Description
Transceiver Module
Request a Quote Datasheet
Description
Transceiver Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 672-MIA-M10C-00BCT-ND - DigiKey
Thief River Falls, MN, United States
Transceiver Module

Transceiver Module

Buy Now Datasheet
RF Receivers - 672-MIA-M10C-00BDKR-ND - DigiKey
Thief River Falls, MN, United States
Transceiver Module

Transceiver Module

Buy Now Datasheet
RF Receivers - 672-MIA-M10C-00BTR-ND - DigiKey
Thief River Falls, MN, United States
STANDARD PRECISION GNSS SIP MOD

STANDARD PRECISION GNSS SIP MOD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 672-MIA-M10C-00BCT-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1561 to 1602 MHz
Data Rate 922 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LV10A-CAAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
Modems - ICs and Modules - SI2417-C-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details