RF RX GLONASS/GNSS/GPS 1.575GHZ
MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Receivers | RF Receivers |
| Product Number | MAX-7Q-0 | MAX-7Q-0 |
| Product Name | RF and Wireless - RF Receivers | RF Receivers |
| Applications | General Purpose | |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 18-SMD Module |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Sensitivity | -158 dBm | -158 dBm |