u-blox AG RF Receivers MAX-7C-0

Description
MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Request a Quote Datasheet
Description
MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 672-MAX-7C-0CT-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
672-MAX-7C-0CT-ND
RF Receivers 672-MAX-7C-0CT-ND
MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm

MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm

Buy Now Datasheet
RF Receivers - 672-MAX-7C-0TR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
672-MAX-7C-0TR-ND
RF Receivers 672-MAX-7C-0TR-ND
MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm

MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm

Buy Now Datasheet
RF Receivers - 672-MAX-7C-0DKR-ND - DigiKey
Thief River Falls, MN, United States
MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm

MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 672-MAX-7C-0CT-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32BPC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF and Wireless - RF Switches - AS215-92LF - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP
View Details
2 suppliers