Cellular EDGE, GPRS, HSPA, UMTS Transceiver Module 800MHz, 850MHz, 900MHz, 1.7GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount
Cellular EDGE, GPRS, HSPA, UMTS Transceiver Module 800MHz, 850MHz, 900MHz, 1.7GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount
RF TXRX MOD CELLULAR 6-BAND SMD
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 672-LISA-U200-01STR-ND | LISA-U200-01S | LISA-U200-01S |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 800 to 2100 MHz | 800 to 2100 MHz | 800 to 2100 MHz |
| Sensitivity | -107 dBm | -107 dBm | -107 dBm |