Cellular CDMA Transceiver Module 800MHz, 1.9GHz Antenna Not Included, Castellation Surface Mount
Cellular CDMA Transceiver Module 800MHz, 1.9GHz Antenna Not Included, Castellation Surface Mount
RF TXRX MODULE CELL SPRINT SMD
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 672-1047-2-ND | LISA-C200-04S | LISA-C200-04S |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -20.0 to 65.0 C (-4.0 to 149.0 F) | -20.0 to 65.0 C (-4.0 to 149.0 F) | |
| Operating Frequency | 800 to 1900 MHz | 800 to 1900 MHz | |
| Sensitivity | -107 dBm | -107 dBm | |
| Output Power | 24.5 dBm | 24.5 dBm |