u-blox AG RF Transceiver Modules and Modems LEON-G100-06S

Description
Cellular, Navigation GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Description
Cellular, Navigation GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The LEON-G100-06S is a quad-band GSM/GPRS data and voice module designed for efficient communication in various applications. It operates across four frequency bands: 850 MHz, 900 MHz, 1800 MHz, and 1900 MHz, making it suitable for global use. This module supports both data and voice transmission, providing a comprehensive solution for mobile connectivity. The LEON-G100-06S features a compact form factor, which is advantageous for space-constrained designs. It includes multiple interfaces for integration, such as UART for serial communication, a (U)SIM interface, and GPIO for additional functionality. The module also supports AT commands, facilitating easy control and configuration. Engineers may find the LEON-G100-06S particularly useful for projects requiring reliable cellular communication, such as IoT applications, remote monitoring, and telematics. Its production status indicates that it meets final product specifications, ensuring reliability for deployment in commercial applications.

Datasheet Summary
Powered by GS/AI

The LEON-G100-06S is a quad-band GSM/GPRS data and voice module designed for efficient communication in various applications. It operates across four frequency bands: 850 MHz, 900 MHz, 1800 MHz, and 1900 MHz, making it suitable for global use. This module supports both data and voice transmission, providing a comprehensive solution for mobile connectivity. The LEON-G100-06S features a compact form factor, which is advantageous for space-constrained designs. It includes multiple interfaces for integration, such as UART for serial communication, a (U)SIM interface, and GPIO for additional functionality. The module also supports AT commands, facilitating easy control and configuration. Engineers may find the LEON-G100-06S particularly useful for projects requiring reliable cellular communication, such as IoT applications, remote monitoring, and telematics. Its production status indicates that it meets final product specifications, ensuring reliability for deployment in commercial applications.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - LEON-G100-06S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
LEON-G100-06S
RF Transceiver Modules and Modems LEON-G100-06S
Cellular, Navigation GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Cellular, Navigation GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
LEON-G100-06S
RF and Wireless - RF Transceiver Modules and Modems LEON-G100-06S
RF TXRX MODULE CELL/NAV SMD

RF TXRX MODULE CELL/NAV SMD

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number LEON-G100-06S LEON-G100-06S
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Package Type Surface Mount; 50-SMD Module
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 850 to 1900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details