u-blox AG Others BMD-350-A-R

Description
BMD-350-A-R
Description
BMD-350-A-R

Suppliers

Company
Product
Description
Supplier Links
BMD-350-A-R

BMD-350-A-R

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Antennas
Product Number BMD-350-A-R
Product Name Others
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers