Tymphany Corporation Speakers SLS-250S38CP00-04

Description
3.82 Ohms Woofer Speaker 80W 20Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - SLS-250S38CP00-04-ND - DigiKey
Thief River Falls, MN, United States
3.82 Ohms Woofer Speaker 80W 20Hz ~ 20kHz Top Round

3.82 Ohms Woofer Speaker 80W 20Hz ~ 20kHz Top Round

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number SLS-250S38CP00-04-ND
Product Name Speakers
Resonance Frequency 27 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
 - 7675373P - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Size 0.91 inch (23 mm)
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
Car Audio, Full Range Speaker - SC65 - Boston Acoustics, Inc.
Specs
Nominal Power 50 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details