Tymphany Corporation Speakers SBS-300F38CP01-04

Description
6.09 Ohms Subwoofer Speaker 250W 40Hz ~ 200Hz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - SBS-300F38CP01-04-ND - DigiKey
Thief River Falls, MN, United States
6.09 Ohms Subwoofer Speaker 250W 40Hz ~ 200Hz Top Round

6.09 Ohms Subwoofer Speaker 250W 40Hz ~ 200Hz Top Round

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number SBS-300F38CP01-04-ND
Product Name Speakers
Resonance Frequency 36 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speaker - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
 - 7755053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 20 ohms
Frequency Response 400 to 5000 Hz
Size 8.43 inch (214 mm)
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
Car Audio, Full Range Speaker - SE85 - Boston Acoustics, Inc.
Specs
Nominal Power 35 watts
Maximum Power 120 watts
Impedance 4 ohms
View Details