Tymphany Corporation Speakers SBS-160P00CP01-00

Description
Passive Radiator Speaker Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - SBS-160P00CP01-00-ND - DigiKey
Thief River Falls, MN, United States
Passive Radiator Speaker Top Round

Passive Radiator Speaker Top Round

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number SBS-160P00CP01-00-ND
Product Name Speakers
Size 6.61 inch (168 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
 - 8765241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 20 watts
Impedance 4 ohms
Frequency Response 150 to 20000 Hz
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
Home Audio, In-Wall Speaker - VSi 5835 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details