Tymphany Corporation PLS Full range, 3" (80 mm), alu cone, inverted surround, NdFeB motor, 8 ohm PLS-P830987

Description
Peerless Gold Full Range (PLS-P830987) PLS Full range, 3" (80 mm), alu cone, inverted surround, NdFeB motor, 8 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLS Full range, 3
Cupertino, CA, USA
PLS Full range, 3" (80 mm), alu cone, inverted surround, NdFeB motor, 8 ohm
PLS-P830987
PLS Full range, 3" (80 mm), alu cone, inverted surround, NdFeB motor, 8 ohm PLS-P830987
Peerless Gold Full Range (PLS-P830987) PLS Full range, 3" (80 mm), alu cone, inverted surround, NdFeB motor, 8 ohm

Peerless Gold Full Range (PLS-P830987)
PLS Full range, 3" (80 mm), alu cone, inverted surround, NdFeB motor, 8 ohm

Supplier's Site
Speakers - PLS-P830987-ND - DigiKey
Thief River Falls, MN, United States
6.43 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame

6.43 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame

Supplier's Site Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number PLS-P830987 PLS-P830987-ND
Product Name PLS Full range, 3" (80 mm), alu cone, inverted surround, NdFeB motor, 8 ohm Speakers
Nominal Power 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speaker - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
 - 8091127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Power 15 watts
Impedance 330 to 670 ohms
Frequency Response 150 to 15000 Hz
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
Home Audio, Soundbar - TVee Model 30 - Boston Acoustics, Inc.
Specs
Nominal Power 300 watts
Size 3.19 inch (81 mm)
View Details