Tymphany Corporation Speakers PLS-65F25AL01-08

Description
7.31 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - PLS-65F25AL01-08-ND - DigiKey
Thief River Falls, MN, United States
7.31 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame

7.31 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number PLS-65F25AL01-08-ND
Product Name Speakers
Resonance Frequency 108 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speaker - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
 - 512815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 30 watts
Impedance 8 ohms
Frequency Response 80 to 20000 Hz
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
Home Audio, In-Ceiling Speaker - VSi 580T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 4 to 8 ohms
Sensitivity 92 dB
View Details