Tymphany Corporation Speakers P820935

Description
9.11 Ohms Woofer Speaker 30W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - P820935-ND - DigiKey
Thief River Falls, MN, United States
Speakers
P820935-ND
Speakers P820935-ND
9.11 Ohms Woofer Speaker 30W 100Hz ~ 20kHz Top Round, Square Frame

9.11 Ohms Woofer Speaker 30W 100Hz ~ 20kHz Top Round, Square Frame

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number P820935-ND
Product Name Speakers
Resonance Frequency 205 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speaker - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
 - 4318535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 80 watts
Impedance 8 ohms
Frequency Response 34 to 6000 Hz
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
Home Audio, Outdoor Speaker - Voyager 60 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details