Tymphany Corporation Speakers NE225W-08

Description
7.79 Ohms Tweeter Speaker 160W 20Hz ~ 2kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - NE225W-08-ND - DigiKey
Thief River Falls, MN, United States
7.79 Ohms Tweeter Speaker 160W 20Hz ~ 2kHz Top Round

7.79 Ohms Tweeter Speaker 160W 20Hz ~ 2kHz Top Round

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number NE225W-08-ND
Product Name Speakers
Resonance Frequency 32 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
 - 3643256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 25 watts
Impedance 4 ohms
Frequency Response 90 to 19000 Hz
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
Home Audio, In-Cabinet Speaker - BT2 - Boston Acoustics, Inc.
Specs
Impedance 6 ohms
Sensitivity 93 dB
Frequency Response 60 to 22000 Hz
View Details