Tymphany Corporation BC Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, 3-hole round faceplate, 4 ohm BC20SC15-04

Description
Peerless Silver Tweeters (BC20SC15-04) BC Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, 3-hole round faceplate, 4 ohm
Description
Peerless Silver Tweeters (BC20SC15-04) BC Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, 3-hole round faceplate, 4 ohm

Suppliers

Company
Product
Description
Supplier Links
BC Tweeter, 3/4
Cupertino, CA, USA
BC Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, 3-hole round faceplate, 4 ohm
BC20SC15-04
BC Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, 3-hole round faceplate, 4 ohm BC20SC15-04
Peerless Silver Tweeters (BC20SC15-04) BC Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, 3-hole round faceplate, 4 ohm

Peerless Silver Tweeters (BC20SC15-04)
BC Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, 3-hole round faceplate, 4 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number BC20SC15-04
Product Name BC Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, 3-hole round faceplate, 4 ohm
Nominal Power 80 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.30 inch (59 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
 - LX-18MB, LX-18MBE - Wharfedale Pro
Wharfedale Pro
Specs
Nominal Power 1600 watts
Maximum Power 3200 watts
Sensitivity 99 dB
View Details