TXC Corporation Oscillator, Mems, Cmos, 8.192Mhz, Smd; Frequency Nom Txc TD-8.192MCD-T

Description
OSCILLATOR, MEMS, CMOS, 8.192MHz, SMD; Frequency Nom:8.192MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; No. of Pins:4 RoHS Compliant: Yes
Description
OSCILLATOR, MEMS, CMOS, 8.192MHz, SMD; Frequency Nom:8.192MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; No. of Pins:4 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Mems, Cmos, 8.192Mhz, Smd; Frequency Nom Txc - 79T3091 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 8.192Mhz, Smd; Frequency Nom Txc
79T3091
Oscillator, Mems, Cmos, 8.192Mhz, Smd; Frequency Nom Txc 79T3091
OSCILLATOR, MEMS, CMOS, 8.192MHz, SMD; Frequency Nom:8.192MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; No. of Pins:4 RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 8.192MHz, SMD; Frequency Nom:8.192MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site
Mems Oscillator, 8.192Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc - 89T2055 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 8.192Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
89T2055
Mems Oscillator, 8.192Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc 89T2055
MEMS OSCILLATOR, 8.192MHZ, 2.5 X 2MM, CMOS; Frequency Nom:8.192MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 8.192MHZ, 2.5 X 2MM, CMOS; Frequency Nom:8.192MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 79T3091
Product Name Oscillator, Mems, Cmos, 8.192Mhz, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8.19 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
OCXO Oscillators - 7293329 - RS Components, Ltd.
Specs
Oscillator Type OCXO; Ocxo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7556IPD - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 1 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D26-00.032 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details