TXC Corporation Oscillators TD-54.000MDE-T

Description
54MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
54MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TD-54.000MDE-T-ND - DigiKey
Thief River Falls, MN, United States
54MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

54MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number TD-54.000MDE-T-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Oscillators - 2195-203956-MCSO-C20MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - CY2V013FLXCT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-035-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers