TXC Corporation Mems Oscillator, 49.152Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc TD-49.152MCD-T

Description
MEMS OSCILLATOR, 49.152MHZ, 2.5 X 2MM, CMOS; Frequency Nom:49.152MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes
Description
MEMS OSCILLATOR, 49.152MHZ, 2.5 X 2MM, CMOS; Frequency Nom:49.152MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mems Oscillator, 49.152Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc - 89T2037 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 49.152Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
89T2037
Mems Oscillator, 49.152Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc 89T2037
MEMS OSCILLATOR, 49.152MHZ, 2.5 X 2MM, CMOS; Frequency Nom:49.152MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 49.152MHZ, 2.5 X 2MM, CMOS; Frequency Nom:49.152MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site
Oscillator, Mems, Cmos, 49.152Mhz, Smd; Frequency Nom Txc - 79T2983 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 49.152Mhz, Smd; Frequency Nom Txc
79T2983
Oscillator, Mems, Cmos, 49.152Mhz, Smd; Frequency Nom Txc 79T2983
OSCILLATOR, MEMS, CMOS, 49.152MHz, SMD; Frequency Nom:49.152MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; No. of Pins:4RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 49.152MHz, SMD; Frequency Nom:49.152MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; No. of Pins:4RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 89T2037 79T2983
Product Name Mems Oscillator, 49.152Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc Oscillator, Mems, Cmos, 49.152Mhz, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount Surface Mount
Features / Standards RoHS
Frequency 49.15 MHz 49.15 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S7 - S73305-4.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ACA156M250BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers