TXC Corporation Oscillators TD-25.000MCD-T

Description
25MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TD-25.000MCD-T-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 25Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc - 89T2015 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 25Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
89T2015
Mems Oscillator, 25Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc 89T2015
MEMS OSCILLATOR, 25MHZ, 2.5 X 2MM, CMOS; Frequency Nom:25MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; Frequency:25MHz RoHS Compliant: Yes

MEMS OSCILLATOR, 25MHZ, 2.5 X 2MM, CMOS; Frequency Nom:25MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; Frequency:25MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, Mems, Cmos, 25Mhz, Smd; Frequency Nom Txc - 79T2851 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 25Mhz, Smd; Frequency Nom Txc
79T2851
Oscillator, Mems, Cmos, 25Mhz, Smd; Frequency Nom Txc 79T2851
OSCILLATOR, MEMS, CMOS, 25MHz, SMD; Frequency Nom:25MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; Frequency:25MHz RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 25MHz, SMD; Frequency Nom:25MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; Frequency:25MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number TD-25.000MCD-T-ND 89T2015
Product Name Oscillators Mems Oscillator, 25Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXOVT-CV520MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7555ESA - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Programmable Oscillators - 510BAA-AAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0160.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details