TXC Corporation Oscillators TD-22.5792MCD-T

Description
22.5792MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
22.5792MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TD-22.5792MCD-T-ND - DigiKey
Thief River Falls, MN, United States
22.5792MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

22.5792MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 22.5792Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc - 89T2012 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 22.5792Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
89T2012
Mems Oscillator, 22.5792Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc 89T2012
MEMS OSCILLATOR, 22.5792MHZ, 2.5 X 2MM, CMOS; Frequency Nom:22.5792MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 22.5792MHZ, 2.5 X 2MM, CMOS; Frequency Nom:22.5792MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site Datasheet
Mems Osc, 22.5792Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc - 79T2833 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, 22.5792Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
79T2833
Mems Osc, 22.5792Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc 79T2833
MEMS OSC, 22.5792MHZ, 2.5 X 2MM, CMOS; Frequency Nom:22.5792MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; No. of Pins:4RoHS Compliant: Yes

MEMS OSC, 22.5792MHZ, 2.5 X 2MM, CMOS; Frequency Nom:22.5792MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; No. of Pins:4RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number TD-22.5792MCD-T-ND 89T2012 79T2833
Product Name Oscillators Mems Oscillator, 22.5792Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc Mems Osc, 22.5792Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7604-C7 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
32 kHz Oscillators - SiT1532A-J4D0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details